HARTING Inc. of North America Power Connectors 9150006204

Description
Heavy Duty Power Connectors HAN D FMLE A
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN D FMLE A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09150006204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09150006204
Power Connectors 09150006204
Heavy Duty Power Connectors HAN D FMLE A

Heavy Duty Power Connectors HAN D FMLE A

Buy Now
Swedesboro, NJ, United States
Power Connectors
09150006204
Power Connectors 09150006204
Han D F Crimp Contact Ag AWG 26 - 22

Han D F Crimp Contact Ag AWG 26 - 22

Buy Now
Heavy Duty Connector Contacts - 09150006204 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09150006204
Heavy Duty Connector Contacts 09150006204
CONTACT H.D. CRIMP SKT 22-26AWG

CONTACT H.D. CRIMP SKT 22-26AWG

Supplier's Site Datasheet
Connector/Terminal/Pin - 22135004 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
22135004
Connector/Terminal/Pin 22135004
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:HAN D SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:26AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER; CONTACT SIZE:22 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:HAN D SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:26AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER; CONTACT SIZE:22 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09150006204 09150006204 22135004
Product Name Power Connectors Heavy Duty Connector Contacts Connector/Terminal/Pin
Contact Size (AWG) 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1372-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details