HARTING Inc. of North America Heavy Duty Connectors - 9150006201 9150006201

Description
Manufacturer: HARTING Win Source Part Number: 1000419-9150006201 Packaging: Bulk Contact Finish: Silver Contact Finish Thickness: 118.1μin (3.00μm) Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 1000419-9150006201 Packaging: Bulk Contact Finish: Silver Contact Finish Thickness: 118.1μin (3.00μm) Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connectors - 9150006201 - 1000419-9150006201 - Win Source Electronics
Laguna Hills, CA, United States
Heavy Duty Connectors - 9150006201
1000419-9150006201
Heavy Duty Connectors - 9150006201 1000419-9150006201
Manufacturer: HARTING Win Source Part Number: 1000419-9150006201 Packaging: Bulk Contact Finish: Silver Contact Finish Thickness: 118.1μin (3.00μm) Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: HARTING
Win Source Part Number: 1000419-9150006201
Packaging: Bulk
Contact Finish: Silver
Contact Finish Thickness: 118.1μin (3.00μm)
Wire Gauge: 16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
358-9150006201
Electronic Connector 358-9150006201
CONTACT H.D. CRIMP SOCKET 16AWG Product overview: 9150006201 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 358-9150006201 can be used for catalog matching and distributor lookup.

CONTACT H.D. CRIMP SOCKET 16AWG Product overview: 9150006201 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 358-9150006201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 09150006201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09150006201
Power Connectors 09150006201
Heavy Duty Power Connectors HAN D FEMALE

Heavy Duty Power Connectors HAN D FEMALE

Buy Now
Swedesboro, NJ, United States
Power Connectors
09150006201
Power Connectors 09150006201
Han D F Crimp Contact Ag AWG 16

Han D F Crimp Contact Ag AWG 16

Buy Now
Han D F Crimp Cont Ag Awg 16 Harting - 46W5809 - Newark, An Avnet Company
Chicago, IL, United States
Han D F Crimp Cont Ag Awg 16 Harting
46W5809
Han D F Crimp Cont Ag Awg 16 Harting 46W5809
Han D F CRIMP CONT AG AWG 16

Han D F CRIMP CONT AG AWG 16

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1000419-9150006201 358-9150006201 09150006201 46W5809
Product Name Heavy Duty Connectors - 9150006201 Electronic Connector Power Connectors Han D F Crimp Cont Ag Awg 16 Harting
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers