HARTING Inc. of North America Contact, Socket, 16Awg, Crimp; Product Range Harting 9150006201

Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16Awg, Crimp; Product Range Harting - 79K0460 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Harting
79K0460
Contact, Socket, 16Awg, Crimp; Product Range Harting 79K0460
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Harting - 82X7422 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Harting
82X7422
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Harting 82X7422
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 AWG RoHS Compliant: Yes

Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 79K0460 82X7422
Product Name Contact, Socket, 16Awg, Crimp; Product Range Harting Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details