HARTING Inc. of North America Contact, Male, 14Awg, Crimp; Product Range Harting 9150006126

Description
CONTACT, MALE, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 14Awg, Crimp; Product Range Harting - 94B8812 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 14Awg, Crimp; Product Range Harting
94B8812
Contact, Male, 14Awg, Crimp; Product Range Harting 94B8812
CONTACT, MALE, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, MALE, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94B8812
Product Name Contact, Male, 14Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details