CONTACT, MALE, 18AWG, CRIMP, PRODUCT RANGE:HAN D SERIES, CONTACT GENDER:PIN, WIRE SIZE AWG MAX:18AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:10A, CONTACT MATERIAL:COPPER, CONTACT SIZE:18 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 18841816 |
| Product Name | Accessory/Bulb/Cap/Contact/Transf |