HARTING Inc. of North America Contact Kit 9150006123

Description
CONTACT, MALE, 20AWG, CRIMP; PRODUCT RANGE:HAN D SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER; CONTACT TERMINATION:CRIMP ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT, MALE, 20AWG, CRIMP; PRODUCT RANGE:HAN D SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER; CONTACT TERMINATION:CRIMP ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 22135025 - Radwell International
Willingboro, NJ, United States
Contact Kit
22135025
Contact Kit 22135025
CONTACT, MALE, 20AWG, CRIMP; PRODUCT RANGE:HAN D SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER; CONTACT TERMINATION:CRIMP ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CONTACT, MALE, 20AWG, CRIMP; PRODUCT RANGE:HAN D SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER; CONTACT TERMINATION:CRIMP ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 22135025
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09W10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 54865883 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
Continuous Current 4 amps
View Details