HARTING Inc. of North America Power Connectors 9150006121

Description
Heavy Duty Power Connectors HAN 10A MALE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 10A MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09150006121 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09150006121
Power Connectors 09150006121
Heavy Duty Power Connectors HAN 10A MALE

Heavy Duty Power Connectors HAN 10A MALE

Buy Now
Swedesboro, NJ, United States
Power Connectors
09150006121
Power Connectors 09150006121
R 15-STI-C-1,5 QMM (AU)

R 15-STI-C-1,5 QMM (AU)

Buy Now
Heavy Duty Connector Contacts - 09150006121 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09150006121
Heavy Duty Connector Contacts 09150006121
CONTACT H.D. CRIMP PIN 16AWG

CONTACT H.D. CRIMP PIN 16AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09150006121 09150006121
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details