HARTING Inc. of North America Contact, Male, 14Awg, Crimp; Product Range Harting 9150006106

Description
CONTACT, MALE, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:14 RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:14 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 14Awg, Crimp; Product Range Harting - 79K0426 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 14Awg, Crimp; Product Range Harting
79K0426
Contact, Male, 14Awg, Crimp; Product Range Harting 79K0426
CONTACT, MALE, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:14 RoHS Compliant: Yes

CONTACT, MALE, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 79K0426
Product Name Contact, Male, 14Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details