HARTING Inc. of North America Power Connectors 9150006105

Description
Heavy Duty Power Connectors HAN 10A MALE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 10A MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09150006105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09150006105
Power Connectors 09150006105
Heavy Duty Power Connectors HAN 10A MALE

Heavy Duty Power Connectors HAN 10A MALE

Buy Now
Swedesboro, NJ, United States
Power Connectors
09150006105
Power Connectors 09150006105
Han D R15 stift-c 0,75 mm Ag

Han D R15 stift-c 0,75 mm Ag

Buy Now
Han D M Crimp Cont Ag Harting - 63M3736 - Newark, An Avnet Company
Chicago, IL, United States
Han D M Crimp Cont Ag Harting
63M3736
Han D M Crimp Cont Ag Harting 63M3736
Han D M Crimp Cont Ag

Han D M Crimp Cont Ag

Supplier's Site
Heavy Duty Connector Contacts - 09150006105 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09150006105
Heavy Duty Connector Contacts 09150006105
CONTACT H.D. CRIMP PIN 18AWG

CONTACT H.D. CRIMP PIN 18AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09150006105 63M3736 09150006105
Product Name Power Connectors Han D M Crimp Cont Ag Harting Heavy Duty Connector Contacts
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details