HARTING Inc. of North America Contact, Male, 18Awg, Crimp; Product Range Harting 9150006105

Description
CONTACT, MALE, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:18 RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:18 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 18Awg, Crimp; Product Range Harting - 93B2921 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 18Awg, Crimp; Product Range Harting
93B2921
Contact, Male, 18Awg, Crimp; Product Range Harting 93B2921
CONTACT, MALE, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:18 RoHS Compliant: Yes

CONTACT, MALE, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:18 RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 18Awg, Crimp; Product Range Harting - 94Y6843 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Harting
94Y6843
Contact, Pin, 18Awg, Crimp; Product Range Harting 94Y6843
CONTACT, PIN, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 93B2921 94Y6843
Product Name Contact, Male, 18Awg, Crimp; Product Range Harting Contact, Pin, 18Awg, Crimp; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-209-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details