HARTING Inc. of North America Contact Kit 9150006105

Description
CONTACT, MALE, 18AWG, CRIMP, PRODUCT RANGE: HAN D SERIES, CONTACT GENDER: PIN, WIRE SIZE AWG MAX: 18AWG, WIRE SIZE AWG MIN: 18AWG, CONTACT TERMINATION TYPE: CRIMP. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT, MALE, 18AWG, CRIMP, PRODUCT RANGE: HAN D SERIES, CONTACT GENDER: PIN, WIRE SIZE AWG MAX: 18AWG, WIRE SIZE AWG MIN: 18AWG, CONTACT TERMINATION TYPE: CRIMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 22134996 - Radwell International
Willingboro, NJ, United States
Contact Kit
22134996
Contact Kit 22134996
CONTACT, MALE, 18AWG, CRIMP, PRODUCT RANGE: HAN D SERIES, CONTACT GENDER: PIN, WIRE SIZE AWG MAX: 18AWG, WIRE SIZE AWG MIN: 18AWG, CONTACT TERMINATION TYPE: CRIMP. FREE 2 YEAR RADWELL WARRANTY

CONTACT, MALE, 18AWG, CRIMP, PRODUCT RANGE: HAN D SERIES, CONTACT GENDER: PIN, WIRE SIZE AWG MAX: 18AWG, WIRE SIZE AWG MIN: 18AWG, CONTACT TERMINATION TYPE: CRIMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contact Kit -  - Radwell International
Willingboro, NJ, United States
Contact Kit
Contact Kit
HARTING Contactors & Starters 09150006105

HARTING Contactors & Starters 09150006105

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 22134996
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 38446866 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 40 amps
View Details
3 Pole AC/DC Contactors - MC-800A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details