Heavy Duty Power Connectors HAN D MALE A
Han D R15 stift-c 1 mm Ag AWG18
CONTACT H.D. CRIMP PIN 18AWG
CONTACT, PIN, 18AWG, CRIMP; PRODUCT RANGE:HAN D SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:18AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:-; CONTACT MATERIAL:COPPER; CONNECTOR TYPE:CONTACT, CRIMP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONTACT, PIN, 18 AWG, CRIMP, CONTACT, WIRE SIZE AWG MAX: 18AWG, CONTACT MATERIAL: COPPER. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09150006102 | 09150006102 | 123979248 |
| Product Name | Power Connectors | Heavy Duty Connector Contacts | Connector/Terminal/Pin |
| Contact Size (AWG) | 18 AWG |