HARTING Inc. of North America Circular Housing, Straight, Plastic, Pg13.5; Product Range Harting 9150000401

Description
CIRCULAR HOUSING, STRAIGHT, PLASTIC, PG13.5; Product Range:R15 Series; Shell Type:-; For Use With:R 15 Inserts; Connector Body Material:Thermoplast ic Body; Connector Shell Size:
Datasheet
Description
CIRCULAR HOUSING, STRAIGHT, PLASTIC, PG13.5; Product Range:R15 Series; Shell Type:-; For Use With:R 15 Inserts; Connector Body Material:Thermoplast ic Body; Connector Shell Size:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Straight, Plastic, Pg13.5; Product Range Harting - 04C8152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Straight, Plastic, Pg13.5; Product Range Harting
04C8152
Circular Housing, Straight, Plastic, Pg13.5; Product Range Harting 04C8152
CIRCULAR HOUSING, STRAIGHT, PLASTIC, PG13.5; Product Range:R15 Series; Shell Type:-; For Use With:R 15 Inserts; Connector Body Material:Thermoplast ic Body; Connector Shell Size:

CIRCULAR HOUSING, STRAIGHT, PLASTIC, PG13.5; Product Range:R15 Series; Shell Type:-; For Use With:R 15 Inserts; Connector Body Material:Thermoplastic Body; Connector Shell Size:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8152
Product Name Circular Housing, Straight, Plastic, Pg13.5; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details