HARTING Inc. of North America Housing, Alum, Pg13.5, R15; Product Range Harting 9150000121

Description
HOUSING, ALUM, PG13.5, R15; Product Range:R15 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:R 15 Inserts; Connector Body Material:Aluminum Body; Connector Shell Size:15; Accessory Type:Housing RoHS Compliant: Yes
Description
HOUSING, ALUM, PG13.5, R15; Product Range:R15 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:R 15 Inserts; Connector Body Material:Aluminum Body; Connector Shell Size:15; Accessory Type:Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Alum, Pg13.5, R15; Product Range Harting - 04C8149 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Alum, Pg13.5, R15; Product Range Harting
04C8149
Housing, Alum, Pg13.5, R15; Product Range Harting 04C8149
HOUSING, ALUM, PG13.5, R15; Product Range:R15 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:R 15 Inserts; Connector Body Material:Aluminum Body; Connector Shell Size:15; Accessory Type:Housing RoHS Compliant: Yes

HOUSING, ALUM, PG13.5, R15; Product Range:R15 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:R 15 Inserts; Connector Body Material:Aluminum Body; Connector Shell Size:15; Accessory Type:Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8149
Product Name Housing, Alum, Pg13.5, R15; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details