HARTING Inc. of North America Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting 9142083017

Description
HEAVY DUTY MODULE, PLUG, 8POS, 2.5MM2; Product Range:Han Gigabit HMC Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 8POS, 2.5MM2; Product Range:Han Gigabit HMC Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting - 15AC7203 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting
15AC7203
Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting 15AC7203
HEAVY DUTY MODULE, PLUG, 8POS, 2.5MM2; Product Range:Han Gigabit HMC Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 8POS, 2.5MM2; Product Range:Han Gigabit HMC Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 15AC7203
Product Name Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Nickel-Plated Brass PG Thread Plugs - 6700516 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details