HARTING Inc. of North America Heavy Duty Module, Plug, 27Pos, 4A; Product Range Harting 9140273021

Description
HEAVY DUTY MODULE, PLUG, 27POS, 4A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:27 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 27POS, 4A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:27 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 27Pos, 4A; Product Range Harting - 24AJ5492 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 27Pos, 4A; Product Range Harting
24AJ5492
Heavy Duty Module, Plug, 27Pos, 4A; Product Range Harting 24AJ5492
HEAVY DUTY MODULE, PLUG, 27POS, 4A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:27 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 27POS, 4A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:27 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 24AJ5492
Product Name Heavy Duty Module, Plug, 27Pos, 4A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2691854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 7.9 mm
View Details