HARTING Inc. of North America Rectangular Han Module, Plug 25Way Crimp; Product Range Harting 9140253001

Description
RECTANGULAR HAN MODULE, PLUG 25WAY CRIMP; Product Range:Han-Modular High Density Series; No. of Contacts:25Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:4A RoHS Compliant: Yes
Description
RECTANGULAR HAN MODULE, PLUG 25WAY CRIMP; Product Range:Han-Modular High Density Series; No. of Contacts:25Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:4A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Han Module, Plug 25Way Crimp (Part Number: 29H1480) is designed for high-density applications, featuring 25 contacts with a current rating of 4A and a voltage rating of 50V. This module utilizes crimp terminals, which must be ordered separately. It supports wire gauges from AWG 28-24 for male contacts and AWG 26-22 for female contacts. The product is modular, allowing for flexible configurations in various applications. It is also RoHS compliant, ensuring adherence to environmental standards. This module is suitable for engineers seeking reliable connectivity solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The Rectangular Han Module, Plug 25Way Crimp (Part Number: 29H1480) is designed for high-density applications, featuring 25 contacts with a current rating of 4A and a voltage rating of 50V. This module utilizes crimp terminals, which must be ordered separately. It supports wire gauges from AWG 28-24 for male contacts and AWG 26-22 for female contacts. The product is modular, allowing for flexible configurations in various applications. It is also RoHS compliant, ensuring adherence to environmental standards. This module is suitable for engineers seeking reliable connectivity solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Module, Plug 25Way Crimp; Product Range Harting - 29H1480 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Module, Plug 25Way Crimp; Product Range Harting
29H1480
Rectangular Han Module, Plug 25Way Crimp; Product Range Harting 29H1480
RECTANGULAR HAN MODULE, PLUG 25WAY CRIMP; Product Range:Han-Modular High Density Series; No. of Contacts:25Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:4A RoHS Compliant: Yes

RECTANGULAR HAN MODULE, PLUG 25WAY CRIMP; Product Range:Han-Modular High Density Series; No. of Contacts:25Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 29H1480
Product Name Rectangular Han Module, Plug 25Way Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Black M16x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-16B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M16X1.5
View Details
Cable Gland Plugs - 2691847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 14.3 mm
View Details
Silicone Rubber Washer Plugs - MSWP5 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1378 inch (3.5 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details