HARTING Inc. of North America Heavy Duty Insert, Rcpt, 20Pos, 0.52Mm2; Product Range Harting 9140203113

Description
HEAVY DUTY INSERT, RCPT, 20POS, 0.52MM2; Product Range:-; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 20POS, 0.52MM2; Product Range:-; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 20Pos, 0.52Mm2; Product Range Harting - 51AC2427 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 20Pos, 0.52Mm2; Product Range Harting
51AC2427
Heavy Duty Insert, Rcpt, 20Pos, 0.52Mm2; Product Range Harting 51AC2427
HEAVY DUTY INSERT, RCPT, 20POS, 0.52MM2; Product Range:-; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 20POS, 0.52MM2; Product Range:-; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2427
Product Name Heavy Duty Insert, Rcpt, 20Pos, 0.52Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE7 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Polyamide PG Thread Plugs - 7215550 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details