HARTING Inc. of North America Heavy Duty Insert, Plug, 20Pos, 0.52Mm2; Product Range Harting 9140203013

Description
HEAVY DUTY INSERT, PLUG, 20POS, 0.52MM2; Product Range:-; No. of Contacts:20Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:4A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 20POS, 0.52MM2; Product Range:-; No. of Contacts:20Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:4A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 20Pos, 0.52Mm2; Product Range Harting - 44W9434 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 20Pos, 0.52Mm2; Product Range Harting
44W9434
Heavy Duty Insert, Plug, 20Pos, 0.52Mm2; Product Range Harting 44W9434
HEAVY DUTY INSERT, PLUG, 20POS, 0.52MM2; Product Range:-; No. of Contacts:20Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:4A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 20POS, 0.52MM2; Product Range:-; No. of Contacts:20Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:4A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9434
Product Name Heavy Duty Insert, Plug, 20Pos, 0.52Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Dome Plugs - DOP-187 - Caplugs
Specs
Material Nylon
View Details
Nickel-Plated Brass PG Thread Plugs - 6700513 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 1
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details