HARTING Inc. of North America Heavy Duty Insert, Plug, 15Pos, 4Mm2; Product Range Harting 9140153001

Description
HEAVY DUTY INSERT, PLUG, 15POS, 4MM2; Product Range:Han Yellock; No. of Contacts:15Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 15POS, 4MM2; Product Range:Han Yellock; No. of Contacts:15Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 15Pos, 4Mm2; Product Range Harting - 91Y4101 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 15Pos, 4Mm2; Product Range Harting
91Y4101
Heavy Duty Insert, Plug, 15Pos, 4Mm2; Product Range Harting 91Y4101
HEAVY DUTY INSERT, PLUG, 15POS, 4MM2; Product Range:Han Yellock; No. of Contacts:15Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 15POS, 4MM2; Product Range:Han Yellock; No. of Contacts:15Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 91Y4101
Product Name Heavy Duty Insert, Plug, 15Pos, 4Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Nickel-Plated Brass PG Thread Plugs - 6700513 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details