HARTING Inc. of North America Power Connectors 9140124512

Description
Han Multi module, 12 pin f
Request a Quote
Description
Han Multi module, 12 pin f
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140124512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140124512
Power Connectors 09140124512
Han Multi module, 12 pin f

Han Multi module, 12 pin f

Buy Now
Han Multimodule Female 12Pin Harting - 44W9432 - Newark, An Avnet Company
Chicago, IL, United States
Han Multimodule Female 12Pin Harting
44W9432
Han Multimodule Female 12Pin Harting 44W9432
Han Multimodule Female 12pin

Han Multimodule Female 12pin

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09140124512 44W9432
Product Name Power Connectors Han Multimodule Female 12Pin Harting
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details