HEAVY DUTY CONN, MODULE, PLUG, 12POS; PRODUCT RANGE:HAN-MODULAR DD SERIES; HEAVY DUTY CONNECTOR TYPE:MODULE; NO. OF CONTACTS:12 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; CURRENT RATING:10A. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 89161841 |
| Product Name | Crimping Tool |