HARTING Inc. of North America Rectangular Han Module, Plug 12Way Crimp; Product Range Harting 9140123001

Description
RECTANGULAR HAN MODULE, PLUG 12WAY CRIMP; Product Range:Han-Modular DD Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN MODULE, PLUG 12WAY CRIMP; Product Range:Han-Modular DD Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Module, Plug 12Way Crimp; Product Range Harting - 57J2075 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Module, Plug 12Way Crimp; Product Range Harting
57J2075
Rectangular Han Module, Plug 12Way Crimp; Product Range Harting 57J2075
RECTANGULAR HAN MODULE, PLUG 12WAY CRIMP; Product Range:Han-Modular DD Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

RECTANGULAR HAN MODULE, PLUG 12WAY CRIMP; Product Range:Han-Modular DD Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 57J2075
Product Name Rectangular Han Module, Plug 12Way Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Double Plug Core Plug - D-3125-P - Caplugs
Specs
Material Polyethylene (PE)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700516 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 20
Specs
Material Polyethylene (PE); Polyethylene
View Details