HARTING Inc. of North America PLC Module/Rack 9140122732

Description
RECTANGULAR HAN DD MODULE, RECEPTACLE, 12WAY, QUICKLOCK; PRODUCT RANGE:HAN-MODULAR DD SERIES; NO. OF CONTACTS:13CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:PUSH LOCK SOCKET; CURRENT RATING:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RECTANGULAR HAN DD MODULE, RECEPTACLE, 12WAY, QUICKLOCK; PRODUCT RANGE:HAN-MODULAR DD SERIES; NO. OF CONTACTS:13CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:PUSH LOCK SOCKET; CURRENT RATING:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 32376505 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
32376505
PLC Module/Rack 32376505
RECTANGULAR HAN DD MODULE, RECEPTACLE, 12WAY, QUICKLOCK; PRODUCT RANGE:HAN-MODULAR DD SERIES; NO. OF CONTACTS:13CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:PUSH LOCK SOCKET; CURRENT RATING:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN DD MODULE, RECEPTACLE, 12WAY, QUICKLOCK; PRODUCT RANGE:HAN-MODULAR DD SERIES; NO. OF CONTACTS:13CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:PUSH LOCK SOCKET; CURRENT RATING:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 32376505
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
PLC Module/Rack - 66016 - Radwell International
Allen-Bradley / Rockwell Automation
View Details