HEAVY DUTY MODULE, PLUG, 12POS, 16AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:12 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 44W9427 |
| Product Name | Heavy Duty Module, Plug, 12Pos, 16Awg; Product Range Harting |