HARTING Inc. of North America Rectangular Han Dd Module, Plug, 12Way, Quicklock; Product Range Harting 9140122632

Description
RECTANGULAR HAN DD MODULE, PLUG, 12WAY, QUICKLOCK; Product Range:Han-Modular DD Series; No. of Contacts:13Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN DD MODULE, PLUG, 12WAY, QUICKLOCK; Product Range:Han-Modular DD Series; No. of Contacts:13Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Dd Module, Plug, 12Way, Quicklock; Product Range Harting - 86R4809 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Dd Module, Plug, 12Way, Quicklock; Product Range Harting
86R4809
Rectangular Han Dd Module, Plug, 12Way, Quicklock; Product Range Harting 86R4809
RECTANGULAR HAN DD MODULE, PLUG, 12WAY, QUICKLOCK; Product Range:Han-Modular DD Series; No. of Contacts:13Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR HAN DD MODULE, PLUG, 12WAY, QUICKLOCK; Product Range:Han-Modular DD Series; No. of Contacts:13Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 86R4809
Product Name Rectangular Han Dd Module, Plug, 12Way, Quicklock; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

m4x0.7-3.25 AL Breather Plugs Air Vent Screw In Waterproof Pressure Relief Tiny Valve. - MIV-04MA-3.25 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Aluminum; Aluminum
View Details
Cable Gland Plugs - 8659818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Center Pull Tapered Plastic Plugs - CP.11/.18 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details