HARTING Inc. of North America Power Connectors 9140093151

Description
Heavy Duty Power Connectors MOD FOR FEM
Request a Quote Datasheet
Description
Heavy Duty Power Connectors MOD FOR FEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140093151 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140093151
Power Connectors 09140093151
Heavy Duty Power Connectors MOD FOR FEM

Heavy Duty Power Connectors MOD FOR FEM

Buy Now
D-Sub Connector, Rcpt, 9Pos, Screw; No. Of Contacts Harting - 65K8358 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 9Pos, Screw; No. Of Contacts Harting
65K8358
D-Sub Connector, Rcpt, 9Pos, Screw; No. Of Contacts Harting 65K8358
D-SUB CONNECTOR, RCPT, 9POS, SCREW; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Han-Modular Series; Connector Body Material:-; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 9POS, SCREW; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Han-Modular Series; Connector Body Material:-; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Power Connectors MOD FOR FEM CONTACT 9 D-SUB CRMP CON - 326-09140093151 - Utmel Electronic Limited
Hong Kong, China
Heavy Duty Power Connectors MOD FOR FEM CONTACT 9 D-SUB CRMP CON
326-09140093151
Heavy Duty Power Connectors MOD FOR FEM CONTACT 9 D-SUB CRMP CON 326-09140093151
Heavy Duty Power Connectors MOD FOR FEM CONTACT 9 D-SUB CRMP CON

Heavy Duty Power Connectors MOD FOR FEM CONTACT 9 D-SUB CRMP CON

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140093151 65K8358 326-09140093151
Product Name Power Connectors D-Sub Connector, Rcpt, 9Pos, Screw; No. Of Contacts Harting Heavy Duty Power Connectors MOD FOR FEM CONTACT 9 D-SUB CRMP CON
Connector Type D-Sub Connector
Termination Screw Terminal Block
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details