HARTING Inc. of North America D-Sub Connectors 9140093101

Description
D-Sub Tools & Hardware D-SUB MODULE FEMA
Request a Quote Datasheet
Description
D-Sub Tools & Hardware D-SUB MODULE FEMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09140093101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09140093101
D-Sub Connectors 09140093101
D-Sub Tools & Hardware D-SUB MODULE FEMA

D-Sub Tools & Hardware D-SUB MODULE FEMA

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
09140093101
D-Sub Connectors 09140093101
Han D-Sub module, crimp female

Han D-Sub module, crimp female

Buy Now
Rectangular Han D Sub Module, Rcpt, 9Way, Crimp; Series Harting - 96H5985 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han D Sub Module, Rcpt, 9Way, Crimp; Series Harting
96H5985
Rectangular Han D Sub Module, Rcpt, 9Way, Crimp; Series Harting 96H5985
RECTANGULAR HAN D Sub MODULE, RCPT, 9WAY, CRIMP; Series:Han Modular; Gender:Receptacle; No. of Contacts:9; Connector Body Material:Polycarbona te; Connector Type:D Sub; D Sub Shell Size:DE; No. of Mating Cycles:500 RoHS Compliant: Yes

RECTANGULAR HAN D Sub MODULE, RCPT, 9WAY, CRIMP; Series:Han Modular; Gender:Receptacle; No. of Contacts:9; Connector Body Material:Polycarbonate; Connector Type:D Sub; D Sub Shell Size:DE; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09140093101 96H5985
Product Name D-Sub Connectors Rectangular Han D Sub Module, Rcpt, 9Way, Crimp; Series Harting
Connector Type D-Sub Connector D-Sub Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data