HARTING Inc. of North America Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting 9140083132

Description
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting - 65AC6852 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting
65AC6852
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting 65AC6852
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AC6852
Product Name Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

M20x1.5 Stainless Steel 316 Vent Plug - MIV-20MSUS - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Steel - Stainless; Stainless Steel
NPT Thread 1 1/2" NPT; M20x1.5
View Details
Cable Gland Plugs - 8659811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Three Layer Septa - 76005 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Nickel-Plated Brass PG Thread Plugs - 6700529 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details