HARTING Inc. of North America Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting 9140083131

Description
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting - 65AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting
65AC6851
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting 65AC6851
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AC6851
Product Name Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Paper Tapered Plugs - MPTP019 - MOCAP LLC
Specs
Overall Length 0.5433 inch (13.8 mm)
Material Paper
NPT Thread 3/4" NPT; 3/4
View Details
FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP)
View Details