INSERT, RCPT, 8POS, 2ROW; Product Range:Han-Modular Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 68Y5086 |
| Product Name | Insert, Rcpt, 8Pos, 2Row; Product Range Harting |