HARTING Inc. of North America Heavy Duty Insert, Rcpt, 8 Pos; Product Range Harting 9140083117

Description
HEAVY DUTY INSERT, RCPT, 8 POS; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 8 POS; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, Rcpt, 8 Pos (part number 51AC2425) from HARTING is designed for use in industrial applications requiring robust connectivity. This insert features 8 female contacts with crimp termination and includes additional shielding for enhanced signal integrity. It supports a conductor cross-section range of 0.14 to 2.5 mm² and accommodates wire outer diameters up to 3.5 mm. The rated current is 10 A, with a rated voltage of 50 V and a rated impulse voltage of 0.8 kV. The product is suitable for a pollution degree of 3 and operates within a temperature range of -40 to +85 °C. It is compliant with RoHS and various safety standards, including IEC 60664-1 and IEC 61984. The insert is packaged individually and weighs 40 g. It is important to note that crimp contacts and adapter modules must be ordered separately.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, Rcpt, 8 Pos (part number 51AC2425) from HARTING is designed for use in industrial applications requiring robust connectivity. This insert features 8 female contacts with crimp termination and includes additional shielding for enhanced signal integrity. It supports a conductor cross-section range of 0.14 to 2.5 mm² and accommodates wire outer diameters up to 3.5 mm. The rated current is 10 A, with a rated voltage of 50 V and a rated impulse voltage of 0.8 kV. The product is suitable for a pollution degree of 3 and operates within a temperature range of -40 to +85 °C. It is compliant with RoHS and various safety standards, including IEC 60664-1 and IEC 61984. The insert is packaged individually and weighs 40 g. It is important to note that crimp contacts and adapter modules must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 8 Pos; Product Range Harting - 51AC2425 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 8 Pos; Product Range Harting
51AC2425
Heavy Duty Insert, Rcpt, 8 Pos; Product Range Harting 51AC2425
HEAVY DUTY INSERT, RCPT, 8 POS; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 8 POS; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2425
Product Name Heavy Duty Insert, Rcpt, 8 Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Long Thread Type M20x1.5 Vent Plug - MIV-2015 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1 1/2" NPT; M20x1.5
View Details
Cable Gland Plugs - 8659792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Paper Tapered Plugs - MPTP020 - MOCAP LLC
Specs
Overall Length 0.7598 inch (19.3 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details