HARTING Inc. of North America Power Connectors 9140083101

Description
Heavy Duty Power Connectors HAN 16A 8P F
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 16A 8P F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140083101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140083101
Power Connectors 09140083101
Heavy Duty Power Connectors HAN 16A 8P F

Heavy Duty Power Connectors HAN 16A 8P F

Buy Now
Power Connectors - 09140083101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140083101
Power Connectors 09140083101
Han EE module, crimp female

Han EE module, crimp female

Buy Now
Han Module, Receptacle, 8 Position, Crimp; Product Range Harting - 04C8132 - Newark, An Avnet Company
Chicago, IL, United States
Han Module, Receptacle, 8 Position, Crimp; Product Range Harting
04C8132
Han Module, Receptacle, 8 Position, Crimp; Product Range Harting 04C8132
HAN MODULE, RECEPTACLE, 8 POSITION, CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:8Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

HAN MODULE, RECEPTACLE, 8 POSITION, CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:8Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Han EE Module, Female Insert, 8 contacts, 400 volts, 16 Amps - 70104239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Han EE Module, Female Insert, 8 contacts, 400 volts, 16 Amps
70104239
Han EE Module, Female Insert, 8 contacts, 400 volts, 16 Amps 70104239
Han EE Module (Power).FeaturesModu les and Contacts Must be Ordered Seperately400 Volts (16 Amps)

Han EE Module (Power).FeaturesModules and Contacts Must be Ordered Seperately400 Volts (16 Amps)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140083101 04C8132 70104239
Product Name Power Connectors Han Module, Receptacle, 8 Position, Crimp; Product Range Harting Han EE Module, Female Insert, 8 contacts, 400 volts, 16 Amps
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3194-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details