HARTING Inc. of North America Heavy Duty Module, Plug, 8Pos, 10A; Product Range Harting 9140083042

Description
HEAVY DUTY MODULE, PLUG, 8POS, 10A; Product Range:Han MegaBit Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 8POS, 10A; Product Range:Han MegaBit Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 8Pos, 10A; Product Range Harting - 30AK8007 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 8Pos, 10A; Product Range Harting
30AK8007
Heavy Duty Module, Plug, 8Pos, 10A; Product Range Harting 30AK8007
HEAVY DUTY MODULE, PLUG, 8POS, 10A; Product Range:Han MegaBit Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 8POS, 10A; Product Range:Han MegaBit Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 30AK8007
Product Name Heavy Duty Module, Plug, 8Pos, 10A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

TSS BREATHER PLUG WITH VALVE 1/4
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Steel - Stainless; Stainless Steel
NPT Thread M12/M16/M20
View Details
Cable Gland Plugs - 2826946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG13
View Details
Three Layer Septa - 76001 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Nickel-Plated Brass PG Thread Plugs - 6700536 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details