HARTING Inc. of North America Heavy Duty Module, Plug, 8Pos, 7.5A; Product Range Harting 9140083041

Description
HEAVY DUTY MODULE, PLUG, 8POS, 7.5A; Product Range:HAN MegaBit Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 8POS, 7.5A; Product Range:HAN MegaBit Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 8Pos, 7.5A; Product Range Harting - 30AK8006 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 8Pos, 7.5A; Product Range Harting
30AK8006
Heavy Duty Module, Plug, 8Pos, 7.5A; Product Range Harting 30AK8006
HEAVY DUTY MODULE, PLUG, 8POS, 7.5A; Product Range:HAN MegaBit Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 8POS, 7.5A; Product Range:HAN MegaBit Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 30AK8006
Product Name Heavy Duty Module, Plug, 8Pos, 7.5A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75832 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4528 inch (? to 11.5 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details