HARTING Inc. of North America Heavy Duty Insert, Plug, 8Pos, 14Awg; Product Range Harting 9140083016

Description
HEAVY DUTY INSERT, PLUG, 8POS, 14AWG; Product Range:Han Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8POS, 14AWG; Product Range:Han Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8Pos, 14Awg; Product Range Harting - 44W9421 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 14Awg; Product Range Harting
44W9421
Heavy Duty Insert, Plug, 8Pos, 14Awg; Product Range Harting 44W9421
HEAVY DUTY INSERT, PLUG, 8POS, 14AWG; Product Range:Han Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, 14AWG; Product Range:Han Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 8Pos, 14Awg; Product Range Harting - 22AC5035 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 14Awg; Product Range Harting
22AC5035
Heavy Duty Insert, Plug, 8Pos, 14Awg; Product Range Harting 22AC5035
HEAVY DUTY INSERT, PLUG, 8POS, 14AWG; Product Range:Han Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, 14AWG; Product Range:Han Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9421
Product Name Heavy Duty Insert, Plug, 8Pos, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Flat Top - OV5015MA - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details