HARTING Inc. of North America Heavy Duty Insert, Plug, 8+Pe, 0.52Mm2; Product Range Harting 9140083011

Description
HEAVY DUTY INSERT, PLUG, 8+PE, 0.52MM2; Product Range:Han-Eco Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A; Wire Size AWG Max:-RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8+PE, 0.52MM2; Product Range:Han-Eco Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A; Wire Size AWG Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8+Pe, 0.52Mm2; Product Range Harting - 83R7397 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8+Pe, 0.52Mm2; Product Range Harting
83R7397
Heavy Duty Insert, Plug, 8+Pe, 0.52Mm2; Product Range Harting 83R7397
HEAVY DUTY INSERT, PLUG, 8+PE, 0.52MM2; Product Range:Han-Eco Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A; Wire Size AWG Max:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8+PE, 0.52MM2; Product Range:Han-Eco Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A; Wire Size AWG Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 83R7397
Product Name Heavy Duty Insert, Plug, 8+Pe, 0.52Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Milvent Plastic M6x0.75 Breather Screw in Protective Air Vent Plug Waterproof and IP68 - MIV-06B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material pa6
NPT Thread 3/4" NPT; M6x0.75
View Details
Nickel-Plated Brass PG Thread Plugs - 6700521 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details