HARTING Inc. of North America Power Connectors 9140082734

Description
Han EE Quick-Lock module,
Request a Quote
Description
Han EE Quick-Lock module,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140082734 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140082734
Power Connectors 09140082734
Han EE Quick-Lock module,

Han EE Quick-Lock module,

Buy Now
Plug/Receptacle - 67638534 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
67638534
Plug/Receptacle 67638534
HEAVY DUTY MODULE, RCPT, 8POS, 1.5MM2; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:8CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:PUSH LOCK SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY MODULE, RCPT, 8POS, 1.5MM2; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:8CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:PUSH LOCK SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09140082734 67638534
Product Name Power Connectors Plug/Receptacle
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details