HARTING Inc. of North America Heavy Duty Module, Plug, 8Pos, 1.5Mm2; Product Range Harting 9140082634

Description
HEAVY DUTY MODULE, PLUG, 8POS, 1.5MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 8POS, 1.5MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 8Pos, 1.5Mm2; Product Range Harting - 51AC2420 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 8Pos, 1.5Mm2; Product Range Harting
51AC2420
Heavy Duty Module, Plug, 8Pos, 1.5Mm2; Product Range Harting 51AC2420
HEAVY DUTY MODULE, PLUG, 8POS, 1.5MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 8POS, 1.5MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2420
Product Name Heavy Duty Module, Plug, 8Pos, 1.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Nickel-Plated Brass PG Thread Plugs - 6700516 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
General Purpose Plugs for Type L and M Tubing - GKP0188 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3110 inch (7.9 mm)
Material Polyethylene (PE)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details