HARTING Inc. of North America Heavy Duty Module, Plug, 3+4Sig, 6Mm2; Product Range Harting 9140073001

Description
HEAVY DUTY MODULE, PLUG, 3+4SIG, 6MM2; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 3+4SIG, 6MM2; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 3+4Sig, 6Mm2; Product Range Harting - 62M1476 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 3+4Sig, 6Mm2; Product Range Harting
62M1476
Heavy Duty Module, Plug, 3+4Sig, 6Mm2; Product Range Harting 62M1476
HEAVY DUTY MODULE, PLUG, 3+4SIG, 6MM2; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 3+4SIG, 6MM2; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Module, Plug, 3+4Sig, 6Mm2; Product Range Harting - 51AC2418 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 3+4Sig, 6Mm2; Product Range Harting
51AC2418
Heavy Duty Module, Plug, 3+4Sig, 6Mm2; Product Range Harting 51AC2418
HEAVY DUTY MODULE, PLUG, 3+4SIG, 6MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:7 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 3+4SIG, 6MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:7 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62M1476
Product Name Heavy Duty Module, Plug, 3+4Sig, 6Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Barrel Plugs with Flange - BPF340 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details