HARTING Inc. of North America Heavy Duty Insert, Plug, 6Pos; Product Range Harting 9140064701

Description
HEAVY DUTY INSERT, PLUG, 6POS; Product Range:Han-Modular Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6POS; Product Range:Han-Modular Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6Pos; Product Range Harting - 70Y5845 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6Pos; Product Range Harting
70Y5845
Heavy Duty Insert, Plug, 6Pos; Product Range Harting 70Y5845
HEAVY DUTY INSERT, PLUG, 6POS; Product Range:Han-Modular Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6POS; Product Range:Han-Modular Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 70Y5845
Product Name Heavy Duty Insert, Plug, 6Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Black M16x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-16B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M16X1.5
View Details
Cable Gland Plugs - 8159188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M25
View Details
General Purpose Plugs for Unified/Straight Threads - GPU1000-14 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5315 inch (13.5 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details