HARTING Inc. of North America Power Connectors 9140063101

Description
Heavy Duty Power Connectors 6P FEMALE MO
Request a Quote Datasheet
Description
Heavy Duty Power Connectors 6P FEMALE MO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140063101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140063101
Power Connectors 09140063101
Heavy Duty Power Connectors 6P FEMALE MO

Heavy Duty Power Connectors 6P FEMALE MO

Buy Now
Power Connectors - 09140063101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140063101
Power Connectors 09140063101
Han E module, crimp female

Han E module, crimp female

Buy Now
Heavy Duty Connector Inserts, Modules - 09140063101 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Inserts, Modules
09140063101
Heavy Duty Connector Inserts, Modules 09140063101
MODULE FEMALE 6POS CRIMP

MODULE FEMALE 6POS CRIMP

Supplier's Site Datasheet
Connector/Terminal/Pin - 24651716 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24651716
Connector/Terminal/Pin 24651716
RECTANGULAR HAN E MOD, FEMALE 6 POSITION CRIMP, PRODUCT RANGE: HAN E SERIES, CONNECTOR MOUNTING: CABLE MOUNT, CONTACT GENDER: SOCKET, ROWS: 2 ROWS, CONTACT TERMINATION TYPE: CRIMP. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN E MOD, FEMALE 6 POSITION CRIMP, PRODUCT RANGE: HAN E SERIES, CONNECTOR MOUNTING: CABLE MOUNT, CONTACT GENDER: SOCKET, ROWS: 2 ROWS, CONTACT TERMINATION TYPE: CRIMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rectangular Han E Mod, Female 6 Position Crimp; Product Range Harting - 04C8130 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han E Mod, Female 6 Position Crimp; Product Range Harting
04C8130
Rectangular Han E Mod, Female 6 Position Crimp; Product Range Harting 04C8130
RECTANGULAR HAN E MOD, FEMALE 6 POSITION CRIMP; Product Range:Han E Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:6Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN E MOD, FEMALE 6 POSITION CRIMP; Product Range:Han E Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:6Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Han Mod 6 E Module Female Harting - 63M3727 - Newark, An Avnet Company
Chicago, IL, United States
Han Mod 6 E Module Female Harting
63M3727
Han Mod 6 E Module Female Harting 63M3727
Han Mod 6 E Module Female

Han Mod 6 E Module Female

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140063101 09140063101 24651716 04C8130 63M3727
Product Name Power Connectors Heavy Duty Connector Inserts, Modules Connector/Terminal/Pin Rectangular Han E Mod, Female 6 Position Crimp; Product Range Harting Han Mod 6 E Module Female Harting
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details