HARTING Inc. of North America Rectangular Insert, Plug, 6B, 6 Pos; Product Range Harting 9140063041

Description
RECTANGULAR INSERT, PLUG, 6B, 6 POS; Product Range:Han-Modular E Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 6B, 6 POS; Product Range:Han-Modular E Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 6B, 6 Pos; Product Range Harting - 99H4172 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 6B, 6 Pos; Product Range Harting
99H4172
Rectangular Insert, Plug, 6B, 6 Pos; Product Range Harting 99H4172
RECTANGULAR INSERT, PLUG, 6B, 6 POS; Product Range:Han-Modular E Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 6B, 6 POS; Product Range:Han-Modular E Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 99H4172
Product Name Rectangular Insert, Plug, 6B, 6 Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Center Pull Plugs with Wide Flanges - CPW.75/.85 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details