HARTING Inc. of North America Heavy Duty Module, Plug, 4+2 Pos, 16A; Product Range Harting 9140063021

Description
HEAVY DUTY MODULE, PLUG, 4+2 POS, 16A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 4+2 POS, 16A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 4+2 Pos, 16A; Product Range Harting - 78AH3482 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 4+2 Pos, 16A; Product Range Harting
78AH3482
Heavy Duty Module, Plug, 4+2 Pos, 16A; Product Range Harting 78AH3482
HEAVY DUTY MODULE, PLUG, 4+2 POS, 16A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 4+2 POS, 16A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH3482
Product Name Heavy Duty Module, Plug, 4+2 Pos, 16A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details