HARTING Inc. of North America Heavy Duty Insert, Plug, 6Pos, 2.5Mm2; Product Range Harting 9140062633

Description
HEAVY DUTY INSERT, PLUG, 6POS, 2.5MM2; Product Range:Han-Modular Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6POS, 2.5MM2; Product Range:Han-Modular Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6Pos, 2.5Mm2; Product Range Harting - 44W9417 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6Pos, 2.5Mm2; Product Range Harting
44W9417
Heavy Duty Insert, Plug, 6Pos, 2.5Mm2; Product Range Harting 44W9417
HEAVY DUTY INSERT, PLUG, 6POS, 2.5MM2; Product Range:Han-Modular Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6POS, 2.5MM2; Product Range:Han-Modular Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9417
Product Name Heavy Duty Insert, Plug, 6Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75833 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3740 inch (? to 9.5 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details