HARTING Inc. of North America Heavy Duty Insert, Rcpt, 1+4Sig, 22Mm2; Product Range Harting 9140052742

Description
HEAVY DUTY INSERT, RCPT, 1+4SIG, 22MM2; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 1+4SIG, 22MM2; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 1+4Sig, 22Mm2; Product Range Harting - 44W9414 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 1+4Sig, 22Mm2; Product Range Harting
44W9414
Heavy Duty Insert, Rcpt, 1+4Sig, 22Mm2; Product Range Harting 44W9414
HEAVY DUTY INSERT, RCPT, 1+4SIG, 22MM2; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 1+4SIG, 22MM2; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9414
Product Name Heavy Duty Insert, Rcpt, 1+4Sig, 22Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

IP69K M20x1.5 Powertrain Vents Breather with Valve -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
Fitted Depth 0.0591 inch (1.5 mm)
View Details
Cable Gland Plugs - 2691849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 20.6 mm
View Details
General Purpose Plugs for Metric Threads - GPM1615RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details