HARTING Inc. of North America Power Connectors 9140052701

Description
Han E Screw module-F
Request a Quote
Description
Han E Screw module-F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140052701 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140052701
Power Connectors 09140052701
Han E Screw module-F

Han E Screw module-F

Buy Now
Swedesboro, NJ, United States
Power Connectors
09140052701
Power Connectors 09140052701
Han E Screw module-F

Han E Screw module-F

Buy Now
Plug/Receptacle - 109518318 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
109518318
Plug/Receptacle 109518318
RECTANGULAR MODULE, RECEPTACLE, 5 POSITION; PRODUCT RANGE:HAN-MODULAR E SERIES; NO. OF CONTACTS:5CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:14AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR MODULE, RECEPTACLE, 5 POSITION; PRODUCT RANGE:HAN-MODULAR E SERIES; NO. OF CONTACTS:5CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:14AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09140052701 109518318
Product Name Power Connectors Plug/Receptacle
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connector (RF) Adapters - ABC.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers