HARTING Inc. of North America Heavy Duty Insert, Plug, 1+4Sig, 22Mm2; Product Range Harting 9140052647

Description
HEAVY DUTY INSERT, PLUG, 1+4SIG, 22MM2; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 1+4SIG, 22MM2; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 1+4Sig, 22Mm2; Product Range Harting - 44W9412 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 1+4Sig, 22Mm2; Product Range Harting
44W9412
Heavy Duty Insert, Plug, 1+4Sig, 22Mm2; Product Range Harting 44W9412
HEAVY DUTY INSERT, PLUG, 1+4SIG, 22MM2; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 1+4SIG, 22MM2; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9412
Product Name Heavy Duty Insert, Plug, 1+4Sig, 22Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Polyamide Metric Thread Plugs - 7217312 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details