RECTANGULAR HAN MOD PLUG 5WAY CAGE CLAMP; Product Range:Han-Modular ES Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 85C0580 |
| Product Name | Rectangular Han Mod Plug 5Way Cage Clamp; Product Range Harting |
| Shape / Application | Rectangular |