HARTING Inc. of North America Heavy Duty Module, Plug, 4Pos; Product Range Harting 9140044701

Description
HEAVY DUTY MODULE, PLUG, 4POS; Product Range:Han-Modular Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 4POS; Product Range:Han-Modular Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 4Pos; Product Range Harting - 29H1478 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 4Pos; Product Range Harting
29H1478
Heavy Duty Module, Plug, 4Pos; Product Range Harting 29H1478
HEAVY DUTY MODULE, PLUG, 4POS; Product Range:Han-Modular Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 4POS; Product Range:Han-Modular Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 29H1478
Product Name Heavy Duty Module, Plug, 4Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75835 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details